The PC792A is an automotive plug-in/PCB mini ISO relay with a metal bracket mounting (C2), SPST-NO contact form (1A), and 6VDC coil voltage. It has a continuous current rating of 40A at 14VDC resistive load and a maximum switching voltage of 75VDC. The relay features a 1.9W coil power consumption, Tin Plated terminals, and is process sealed (S). Operating temperature ranges from -40°C to 125°C, with a storage temperature range of -40°C to 155°C. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm. Contact material is AgSnO₂, with initial contact resistance of 30 mΩ max. Mechanical life is 1 × 10· operations and electrical life is 1 × 10⁵ operations. The relay meets a dielectric strength of 500 Vrms between contacts and 750 Vrms between coil and contacts.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-6S1.9-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |