The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST normally open contact form (1A), rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and contact material of AgSnO₂. It features a reverse diode (1N4005) and is sealed for environmental protection. The relay has a metal bracket (C2) mounting style, operates on 6 VDC coil voltage with a power consumption of 1.9 W, and has a coil resistance of 22.5 Ω. The operate time is ≤10 ms, release time is ≤10 ms, and the operating temperature range is -40°C to 125°C. The part is RoHS compliant, with tin-plated terminals and a weight of 31.0 g. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm for the plug-in version.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-6S1.9-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |