The PC792A is an automotive relay with a 40 A continuous current rating, designed for switching resistive loads up to 75 VDC. It features a SPST NO (1A) contact form, a metal bracket mounting style (C2), and a sealed enclosure (S). The coil operates at 6 VDC with a power consumption of 1.6 W, a pick-up voltage of 3.9 VDC, and a release voltage of 0.6 VDC. Operate and release times are both 10 ms. The relay uses silver tin oxide contact material, has a terminal plating of tin, and meets RoHS compliance. It operates from -40°C to 125°C and weighs 31.0 g. The physical dimensions are 26.00 mm x 26.00 mm x 17.90 mm for the body with quick connect terminals.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-6S-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |