The PC792A series is an automotive relay for plug-in or PCB mounting, with a 40 A continuous current rating and SPST-NO contact form (1A). It features a reverse diode (D1) for coil suppression, a metal bracket mounting (C2), and a sealed enclosure (S). The relay operates at 6 VDC with a coil power of 1.6 W, has a must operate voltage of 3.9 VDC, and a must release voltage of 0.6 VDC. Operate and release times are both 10 ms maximum. It is rated for operation from -40°C to 125°C, with a dielectric strength of 500 Vrms between contacts and 750 Vrms between coil and contacts. The contacts are made of AgSnO₂, with an initial contact resistance of 30 mΩ max. The unit weighs 31.0 g and has dimensions of 26.0 mm × 26.0 mm × 17.9 mm.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-6S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |