The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST normally open (1A) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and switching power of 560 W. It features an integrated diode, a metal bracket mounting style (C2), and tin-plated terminals. The coil operates at 6 VDC with a power consumption of 1.6 W, a pick-up voltage of 3.9 VDC, and a release voltage of 0.6 VDC. Operate and release times are both 10 ms. The relay has an operating temperature range of -40°C to 125°C, and weighs 31.0 g. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm for the plug-in version. The contact material is AgSnO2, and initial contact resistance is 30 mΩ max.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-6C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |