The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPST NO (1A) contact form, and a 48 VDC coil voltage. It features a metal bracket mounting style (C2), a sealed enclosure (S), tin-plated terminals (N), and is RoHS compliant (X). The relay has a power consumption of 31.2 W, an operate time of 10 ms, and a release time of 10 ms. Contact material is AgSnO₂. Operating temperature ranges from -40°C to 125°C, with a storage temperature up to 155°C. The terminal strength is 8 N for quick connect and 4 N for PCB pins. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-48S-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |