The PC792A is an automotive relay with a SPST NO contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and AgSnO₂ contacts. It uses a 48 VDC coil consuming 31.2 W, with a must-operate voltage of 31.2 VDC and must-release voltage of 4.8 VDC. Operate and release times are 10 ms each. Operating temperature ranges from -40°C to 125°C. It mounts via a metal bracket (C2) and has tin-plated terminals. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm. Weight is 31.0 g. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations under rated load. Includes a parallel resistor and is RoHS compliant.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-48C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |