The PC792A is an automotive plug-in or PCBmini ISO relay with a 40 A continuous current rating and a SPST NO (1A) contact form, designed for resistive loads up to 75 VDC. It is mounted with a metal bracket (C2), has a 24 VDC coil with 15.6 W coil power, and includes a reverse diode (D1) for flyback suppression. Terminal plating is tin (N), and the enclosure is sealed (S). The relay operates from -40°C to 125°C, has a coil resistance of 360 Ω, a pick-up voltage of 15.6 VDC, a release voltage of 2.4 VDC, and operate and release times of 10 ms. Contact material is AgSnO2, with an initial contact resistance of 30 mΩ max. The case measures 26.0 mm by 26.0 mm by 17.9 mm for the metal bracket variant. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-24S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |