The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, designed for resistive loads up to 75 VDC. It features a SPST NO (1A) contact form, a 24 VDC coil with 15.6 W coil power, and includes a 680 Ω resistor for coil suppression. The relay is mounted on a metal bracket (C2), has tin-plated solder terminals, and is sealed (S). It operates from -40°C to 125°C, withstands a dielectric strength of 750 Vrms between coil and contacts, and has a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations at rated load. The package measures 26.0 mm × 26.0 mm × 17.9 mm, with a weight of 31.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-24C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |