The PC792A is an automotive plug-in or PCB mini ISO relay with a single-pole single-throw normally open contact form (1A), designed for switching resistive loads up to 40 A at 14 VDC or 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a reverse diode (D1) and a metal bracket mounting (C2) for secure installation. The coil operates at 24 VDC with a power consumption of 15.6 W, a must-operate voltage of 15.6 VDC, and a must-release voltage of 2.4 VDC. Operate and release times are both ≤10 ms. The relay is sealed (C), complies with RoHS (X), and uses AgSnO2 contact material. It operates from -40°C to 125°C, with a weight of 31.0 g. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm for the plug-in version with metal bracket. Contact resistance is 30 mΩ max.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-24C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |