The PC792A is an automotive plug-in or PCB mini ISO relay with a metal bracket mounting style, SPST normally open contact form, and a maximum continuous current rating of 40 A at 14 VDC resistive load. It features a 12 VDC coil with 1.9 W power consumption, a resistor for coil suppression, and tin-plated terminals. The relay is sealed against environmental exposure, operates from -40°C to 125°C, and meets dielectric strength ratings of 500 Vrms between contacts and 750 Vrms between coil and contacts. It has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm with PCB pins.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-12S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |