The PC792A is an automotive relay designed for switching high-current loads, featuring a SPST NO contact form (1A), a 12VDC coil, and a metal bracket mounting style (C2). It has a continuous current rating of 40 A at 14 VDC, a maximum switching voltage of 75 VDC, and a coil power of 1.6 W. The relay is process sealed (S), features tin-plated terminals (N), and is RoHS compliant (X). It operates across a temperature range of -40°C to 125°C, with an operate time of 10 ms and a release time of 10 ms. The contact material is AgSnO2. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm for the plug-in version with metal bracket. Weight is 31.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-12S-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |