The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPST NO (1A) contact form, and 12 VDC coil voltage. It features an integrated diode for coil suppression and a metal bracket mounting style (C2). The relay has a coil power consumption of 1.9 W, operates between -40°C and 125°C, and meets a dielectric strength of 750 Vrms between coil and contacts. It uses AgSnO2 contact material, has an initial contact resistance of 30 mΩ max, and supports solderable PCB pins with tin plating. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations at rated load. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-12C1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |