The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of SPST-NO (1A), mounted on a plastic bracket (C1), rated for 40 A continuous current at 14 VDC resistive load and 75 VDC switching voltage. It has a 6 VDC coil with a power consumption of 1.6 W, a must-operate voltage of 3.9 VDC, and a must-release voltage of 0.6 VDC, with operate and release times of 10 ms each. The relay features a sealed enclosure, tin-plated terminals, and AgSnO2 contact material. It operates from -40°C to 125°C and meets RoHS compliance. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm for the plug-in version.
Mounting Type: Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-6S-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |