The PC792A series is an automotive plug-in or PCB miniature relay with a 40 A continuous current rating and SPST-NO (1A) contact form. It features a reverse diode (D1) and is sealed (S), with a 48 VDC coil voltage and tin-plated terminals (N). The relay is mounted using a plastic bracket (C1), operates from -40°C to 125°C, and has a coil power of 31.2 W. The contact material is AgSnO₂, with a maximum switching voltage of 75 VDC and a coil resistance of 1440 Ω. The terminal strength is 8 N for quick connect and 4 N for PCB pins. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm for the plug-in variant.
Mounting Type: Plastic Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-48S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |