The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of SPST NO (1A), rated for 40A continuous current at 14VDC or 20A at 28VDC, and a maximum switching voltage of 75VDC. It features a parallel resistor for coil suppression, a plastic bracket mounting style, and a sealed enclosure. The relay has a 1.9W coil rated for 48VDC operation, with a must-operate voltage of 31.2VDC and a must-release voltage of 4.8VDC. It operates within a temperature range of -40°C to 125°C, with a terminal strength of 8N for quick connect or 4N for PCB pins. The contact material is AgSnO₂, and the monument dimensions are 26.00 mm × 26.00 mm × 17.90 mm.
Mounting Type: Plastic Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-48C1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |