The PC792A series is an automotive plug-in or PCB mini ISO relay with a contact rating of 40 A continuous current at 14 VDC resistive load and 20 A at 28 VDC resistive load, supporting SPST NO contact form. It features an internal resistor for coil suppression, a plastic bracket mounting option, and tin-plated terminals. The relay operates with a 48 VDC coil voltage consuming 31.2 W, has a maximum switching voltage of 75 VDC, and complies with operating temperatures from -40°C to 125°C and storage temperatures up to 155°C. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm for the plug-in version with quick connect terminals. The relay is RoHS compliant and rated for 1 × 10⁵ electrical operations.
Mounting Type: Plastic Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-48C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |