The PC792A is an automotive relay with a plastic bracket mounting style (C1), designed for switching loads up to 40 A at 75 VDC with a SPST-NO contact form. It operates with a 24 VDC coil consuming 15.6 W, has a coil resistance of 360 Ω, and a must-operate voltage of 15.6 VDC with a must-release voltage of 2.4 VDC. The relay has an operate time and release time of ≤10 ms, and is sealed for environmental protection. Contact material is AgSnO₂. Operating temperature range is -40°C to 125°C, with a storage temperature up to 155°C. The device complies with RoHS standards and has tin-plated terminals. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-24S-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |