The PC792A series is an automotive plug-in or PCB mini ISO relay with a contact rating of 40 A at 14 VDC resistive and 20 A at 28 VDC resistive, switching up to 75 VDC and 560 W. It features a SPST normally open contact form, AgSnO2 contact material, and a coil operating at 24 VDC with 15.6 W rated power, 15.6 VDC minimum operate voltage, and 2.4 VDC maximum release voltage. The relay has an operate and release time of 10 ms each, operates from -40°C to 125°C, and is sealed with a plastic bracket mount. It includes a reverse diode (1N4005) and tin-plated terminals, with mechanical life of 1 × 10^7 operations and electrical life of 1 × 10^5 operations.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-24S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |