The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST NO (1A) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a switching power of 560 W. It uses AgSnO2 contact material and features an integrated 680 Ω resistor for 24 VDC coil operation. The relay has a plastic bracket mounting style (C1), tin-plated terminals, and a sealed enclosure. Operating temperature ranges from -40°C to 125°C, with a coil power of 1.9 W, operate time of ≤10 ms, and release time of ≤10 ms. Physical dimensions are 26.00 mm × 24.50 mm × 17.90 mm for the plug-in version with quick connect terminals, and 26.00 mm × 24.50 mm × 17.90 mm for the PCB version. Weight is 31.0 g.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-24C1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |