The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of 1A SPST N.O., rated for 40 A continuous current at 14 VDC resistive load and 20 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC. It features a 1.9 W coil, a parallel resistor for coil suppression, tin-plated terminals, and a plastic bracket mounting style. The relay has an operating temperature range of -40 °C to 125 °C, a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations. Its dimensions are 26.00 mm × 24.50 mm × 17.90 mm, with a weight of 31.0 g. The contact material is AgSnO₂, and the termination style is solderable PCB pins.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-12C1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |