The PC792A series is an automotive plug-in or PCB mini ISO relay with a contact form of SPST NO (1A), rated for 40 A continuous current at 14 VDC resistive load and 75 VDC maximum switching voltage. It features a resistor parallel component for coil suppression, a plastic bracket mounting option (C1), and tin-plated terminals. The relay operates at 12 VDC coil voltage with a coil power of 1.6 W, has an operate time of 10 ms, and a release time of 10 ms. It is rated for operation from -40°C to 125°C and meets insulation resistance of 100 MΩ min at 500 VDC and dielectric strength of 500 Vrms between contacts. The contact material is AgSnO₂, and the unit weighs 31.0 g. Dimensions for the plug-in version with plastic bracket are 26.00 mm (L) × 24.50 mm (W) × 17.90 mm (H). RoHS compliant.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-12C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |