The PC792A is an automotive relay with a 40 A continuous current rating, designed for switching resistive loads up to 75 VDC. It has a SPST-NO (1A) contact form, a 6 VDC coil with 1.9 W power consumption, and a sealed enclosure. The relay is available with plug-in mounting and tin-plated terminals. Operating temperature ranges from -40°C to 125°C, with a storage temperature up to 155°C. The contact material is AgSnO₂, and the maximum switching power is 560 W. Mechanical life is 1 × 10⁷ operations, with 1 × 10⁵ electrical operations. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm. A reverse diode is not included, and the relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-6S1.9-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |