The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST NO contact form (1A), rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 560 W switching power. It has a 1.9 W coil, 6 VDC coil voltage, and includes an internal diode (1N4005) with tin-plated terminals. The relay is sealed, operates from -40°C to 125°C, and has a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations. It uses AgSnO2 contact material, has an initial contact resistance of 30 mΩ max, and measures 26.00 mm × 26.00 mm × 17.90 mm. The terminal strength is 8 N for quick connect and 4 N for PCB pins. The relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-6S1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |