The PC792A-1A-C-6S-RN-X is an automotive relay with a SPST NO contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC resistive loads, with a maximum switching voltage of 75 VDC. It uses AgSnO2 contacts, has a 1.6 W coil operating at 6 VDC, a coil resistance of 22.5 Ω, a pick-up voltage of 3.9 VDC, and a release voltage of 0.6 VDC. Operate and release times are ≤10 ms. The relay is sealed, includes a 680 Ω resistor across the coil, and has tin-plated terminals. It measures 26.0 × 24.5 × 17.9 mm, weighs 31.0 g, and operates from -40°C to 125°C with a storage range up to 155°C.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-6S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |