Picker Components Automotive Relays PC792A-1A-C-6C1.9-RN-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792A series is an automotive plug-in or PCB mini ISO relay designed for switching high-current loads in automotive applications. It features a SPST-NO (1A) contact form, with a maximum continuous current of 40 A at 14 VDC and a maximum switching voltage of 75 VDC. The relay uses AgSnO2 contact material and has an initial contact resistance of 30 mΩ max. It operates with a 1.9 W coil at 6 VDC, equipped with a 680 Ω parallel resistor for arc suppression. The terminal plating is tin, and the enclosure includes a dust cover. The device supports plug-in mounting, has operating and storage temperatures of -40°C to 125°C and -40°C to 155°C respectively, and meets mechanical and electrical life ratings of 1 × 10^7 and 1 × 10^5 operations. Dimensions are 26.00 × 26.00 × 17.90 mm with quick-connect terminals. Operate and release times are both ≤10 ms.

Datasheet Summary
Powered by GS/AI

The PC792A series is an automotive plug-in or PCB mini ISO relay designed for switching high-current loads in automotive applications. It features a SPST-NO (1A) contact form, with a maximum continuous current of 40 A at 14 VDC and a maximum switching voltage of 75 VDC. The relay uses AgSnO2 contact material and has an initial contact resistance of 30 mΩ max. It operates with a 1.9 W coil at 6 VDC, equipped with a 680 Ω parallel resistor for arc suppression. The terminal plating is tin, and the enclosure includes a dust cover. The device supports plug-in mounting, has operating and storage temperatures of -40°C to 125°C and -40°C to 155°C respectively, and meets mechanical and electrical life ratings of 1 × 10^7 and 1 × 10^5 operations. Dimensions are 26.00 × 26.00 × 17.90 mm with quick-connect terminals. Operate and release times are both ≤10 ms.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792A-1A-C-6C1.9-RN-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170604310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details