Picker Components Automotive Relays PC792A-1A-C-6C1.9-N-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST NO (1A) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and contact material AgSnO₂. It has a coil voltage of 6 VDC and power consumption of 1.9 W, with an operate time of ≤10 ms and release time of ≤10 ms. The relay features a dust cover enclosure, tin-plated terminals, and operates from -40°C to 125°C. It is mounted via plug-in connectors with a physical size of 26.00 mm × 24.50 mm × 17.90 mm and weighs 31.0 g.

Datasheet Summary
Powered by GS/AI

The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST NO (1A) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and contact material AgSnO₂. It has a coil voltage of 6 VDC and power consumption of 1.9 W, with an operate time of ≤10 ms and release time of ≤10 ms. The relay features a dust cover enclosure, tin-plated terminals, and operates from -40°C to 125°C. It is mounted via plug-in connectors with a physical size of 26.00 mm × 24.50 mm × 17.90 mm and weighs 31.0 g.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792A-1A-C-6C1.9-N-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1026128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details