The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of 1A SPST N.O. and a continuous carrying current of 40 A at 14 VDC. It has a plug-in mounting style with quick-connect terminals, a dust cover enclosure, and a reverse diode (1N4005) as a parallel component. The relay is rated for 1.6 W coil power at 6 VDC, with a maximum operate voltage of 3.9 VDC and a minimum release voltage of 0.6 VDC. The operate and release times are both 10 ms max. The operating temperature ranges from -40°C to 125°C, and the contact material is AgSnO₂. The physical dimensions are 26.00 mm x 24.50 mm x 17.90 mm for the plug-in version. The relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-6C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |