The PC792A is an automotive relay designed for plug-in or PCB mounting, with a contact form of 1A SPST NO and a continuous current rating of 40 A at 14 VDC or 20 A at 28 VDC. It features a reverse diode (1N4005) and a 1.9 W coil rated for 48 VDC, with a must-operate voltage of 31.2 VDC and a must-release voltage of 4.8 VDC. The relay has an operate time and release time of 10 ms each, operates from -40°C to 125°C, and uses AgSnO2 contact material. It is sealed, with terminals plated in tin and meets a solderability standard of 260°C for 5 seconds. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm for the plug-in version.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-48S1.9-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |