The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST normally open contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It uses AgSnO2 contact material and has a coil power rating of 2.3 W for the 48 VDC variant. The relay features a parallel resistor for coil suppression and is sealed for environmental protection. It has a terminal strength of 8 N for quick-connect and 4 N for PCB pins, operates from -40°C to 125°C, and weighs 31.0 g. The device is RoHS compliant and meets mechanical shock and vibration resistance standards of 147 m/s² for 11 ms and 10-40 Hz at 1.5 mm double amplitude, respectively. The physical dimensions for the plug-in version are 26.0 mm × 26.0 mm × 17.9 mm with a height of 10.75 mm.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-48S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |