The PC792A is an automotive relay with a 40 A continuous current rating, suitable for switching loads up to 75 VDC. It features a SPST NO (1A) contact form, a 24 VDC coil requiring 15.6 W nominal power, and operates within a temperature range of -40°C to 125°C. The relay is available with a plug-in mounting style (C), tin-plated terminals (N), and a dust cover (C). It has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. Physical dimensions are 26.00 mm × 24.50 mm × 17.90 mm, with a weight of 31.0 g. The contact material is AgSnO₂, and the coil has an operate time and release time of 10 ms max. The device is RoHS compliant (X).
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-24C-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |