The PC792A is an automotive plug-in or PCB mini ISO relay with a 40A continuous current rating and SPST normally open (1A) contact form. It accepts a 24VDC coil voltage with a power consumption of 15.6W, operates with a must-operate voltage of 31.2VDC and a must-release voltage of 2.4VDC, and has a coil resistance of 360 ohms. The relay features an integrated diode and tin-plated terminals. It measures 26.00 mm in length and width with a height of 17.90 mm, and is rated for operation from -40°C to 125°C. Contact material is AgSnO2 with a maximum switching voltage of 75VDC and a maximum switching power of 560W. Mechanical life is 1×10⁷ operations and electrical life is 1×10⁵ operations. The enclosure has a dust cover and the terminals support axial quick-connects or PCB pins. Solderability meets 260°C for 5 seconds. The relay is RoHS compliant and weighs 31.0g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |