The PC792A is an automotive plug-in/PCB mini ISO relay with a 40 A continuous current rating and SPST NO (1A) contact form. It features a 12VDC coil with 1.9 W power consumption and includes a reverse diode for transient suppression. The relay is sealed for environmental protection and uses tin-plated terminals. It supports plug-in mounting with quick-connect terminals, has dimensions of 26.00 × 26.00 × 17.90 mm, and operates from -40°C to 125°C with a storage range up to 155°C. Maximum switching voltage is 75 VDC. Mechanical life is 1 × 10^7 operations and electrical life is 1 × 10^5 operations at resistive loads. Contact material is AgSnO₂. Coil operate and release times are both ≤10 ms, with a pick-up voltage of 7.8 VDC and a maximum release voltage of 1.2 VDC.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-12S1.9-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |