The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST normally open contact form (1A), rated for 40 A continuous current at 14 VDC resistive load and 20 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC and power consumption of 1.9 W. It features a 12 VDC coil with a pick-up voltage of 7.8 VDC and a release voltage of 1.2 VDC, operate and release times of 10 ms each, and operates from -40°C to 125°C. The relay has tin-plated terminals, a dust cover enclosure, and weighs 31.0 g. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm for the plug-in version.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-12C1.9-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |