The PC792A is an automotive relay with a SPST-NO contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a reverse diode (1N4005) and is available with plug-in mounting. The relay operates at 12 VDC with a coil power of 1.6 W, has a coil resistance of 90 Ω, and exhibits an operate time of ≤10 ms and release time of ≤10 ms. It is sealed, uses tin-plated terminals, and meets RoHS compliance. The device operates from -40 °C to 125 °C, with a storage temperature range of -40 °C to 155 °C. Physical dimensions are 26.00 mm × 26.00 mm × 17.90 mm, and it weighs 31.0 g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |