The PC785-1C-24S-X is an automotive plug-in relay with a 1C (SPDT) contact form, designed for 24VDC coil operation and sealed construction. It features a 1A/1C contact configuration rated for 35A at 14VDC and 15A at 28VDC resistive loads, with a maximum switching voltage of 75VDC and power consumption of 1.3W. The relay operates from -40°C to 125°C, has an initial contact resistance of 50 mΩ max, and meets a terminal strength of 10N. Contact material is AgSnO₂, and it complies with the ISO 280 footprint. The part is solderable at 260°C for 5 seconds, has a mechanical life of 1×10⁷ operations, and an electrical life of 1×10⁵ operations under rated load. Weight is 21.0g, dimensions are not explicitly defined in usable units for mounting but are shown in the schematic reference. This part includes a dust cover and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC785-1C-24S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |