Picker Components Picker PC785-1C-24S-R-X Micro Relay 24V, SPDT 24VDC, SPDT, Resistor PC785-1C-24S-R-X

Description
Not Certified for Ignition Protection Picker Components PC785-1C-24S-R-X 280 Micro Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 24VDC Internal resistor included Sealed case enclosure Contact switching capacity up to 40A Lead free & RoHS compliant
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker Components PC785-1C-24S-R-X 280 Micro Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 24VDC Internal resistor included Sealed case enclosure Contact switching capacity up to 40A Lead free & RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC785-1C-24S-R-X Micro Relay 24V, SPDT 24VDC, SPDT, Resistor - 74661 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC785-1C-24S-R-X Micro Relay 24V, SPDT 24VDC, SPDT, Resistor
74661
Picker PC785-1C-24S-R-X Micro Relay 24V, SPDT 24VDC, SPDT, Resistor 74661
Not Certified for Ignition Protection Picker Components PC785-1C-24S-R-X 280 Micro Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 24VDC Internal resistor included Sealed case enclosure Contact switching capacity up to 40A Lead free & RoHS compliant

Not Certified for Ignition Protection

  • Picker Components PC785-1C-24S-R-X 280 Micro Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 24VDC
  • Internal resistor included
  • Sealed case enclosure
  • Contact switching capacity up to 40A
  • Lead free & RoHS compliant
Supplier's Site
Automotive Relays 2500-PC785-1C-24S-R-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 74661 2500-PC785-1C-24S-R-X
Product Name Picker PC785-1C-24S-R-X Micro Relay 24V, SPDT 24VDC, SPDT, Resistor Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Approvals RoHS
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 38.01 - Relay Interface Module - 380102400060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details
Safety Relays - 56.O 69.1000 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details