The PC785-1A-24S-R-X is an automotive plug-in relay with a 1A contact form, rated for 35 A at 14 VDC and 15 A at 28 VDC resistive loads, with a maximum switching voltage of 75 VDC and a coil power consumption of 1.3 W. It features a sealed enclosure, an integrated 2700 Ω resistor for 24 VDC operation, and operates across a temperature range of -40°C to 125°C. The relay complies with the ISO 280 footprint, has a terminal strength of 10 N, and meets solderability standards at 260°C for 5 seconds. Its mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations. Weight is 21.0 g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC785-1A-24S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |