Picker Components Automotive Relays PC785-1A-24S-D1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC785 is an automotive plug-in relay with an ISO 280 footprint, available in 1A (SPST NO) or 1C (SPDT) contact forms. This variant features a 24VDC coil, sealed enclosure, and a reverse diode (1N4005). It operates from -40°C to 125°C, handles up to 35A at 14VDC or 15A at 28VDC resistive load, and has a maximum switching voltage of 75VDC. The relay consumes 1.3W, has a coil resistance of 436 Ω ±10%, a pick-up voltage of 14.4VDC, and a release voltage of 2.4VDC. Operate and release times are both 10ms. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. The unit weighs 21.0g and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC785 is an automotive plug-in relay with an ISO 280 footprint, available in 1A (SPST NO) or 1C (SPDT) contact forms. This variant features a 24VDC coil, sealed enclosure, and a reverse diode (1N4005). It operates from -40°C to 125°C, handles up to 35A at 14VDC or 15A at 28VDC resistive load, and has a maximum switching voltage of 75VDC. The relay consumes 1.3W, has a coil resistance of 436 Ω ±10%, a pick-up voltage of 14.4VDC, and a release voltage of 2.4VDC. Operate and release times are both 10ms. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. The unit weighs 21.0g and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC785-1A-24S-D1-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC785-1A-24S-D1-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1372112 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay module - 286-316 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers