The PC785-1A-24S-D-X is an automotive plug-in relay with a 1A contact form, designed for 24VDC operation and featuring an integrated diode for coil suppression. It has a plug-in mounting style and complies with the ISO 280 footprint. The relay supports a maximum switching current of 35 A at 14 VDC and 15 A at 28 VDC for resistive loads, with a maximum switching voltage of 75 VDC. The coil operates at 1.3 W, with a pick-up voltage of 14.4 VDC and a release voltage of 2.4 VDC. It operates within a temperature range of -40°C to 125°C, includes a sealed enclosure, and has a solderability rating of 260°C for 5 seconds. The contact material is AgSnO₂, and it achieves 1 × 10⁵ electrical operations under rated load. The physical dimensions are 25.51 mm × 22.62 mm × 15.14 mm.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC785-1A-24S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |