The PC785 series is an automotive plug-in relay with an ISO 280 footprint, available in 1A and 1C contact forms. It operates from -40°C to 125°C and features a silver tin oxide contact material. The relay has a maximum switching voltage of 75 VDC and can handle up to 35 A at 14 VDC for resistive loads. Coil voltage for the 24 VDC variant is specified with a resistance of 436 Ω and power consumption of 1.3 W. It includes an internal resistor option for coil suppression. The relay is sealed and RoHS compliant, with a terminal strength of 10 N and solderability to 260°C for 5 seconds. Its mechanical life is 1 × 10⁷ operations and electrical life is 1 × 10⁵ operations under rated load. The part uses a plug-in mounting style.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC785-1A-24C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |