Picker Components Automotive Relays PC785-1A-24C-D-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC785 is an automotive plug-in relay with an ISO 280 footprint, available in 1A (SPST NO) or 1C (SPDT) contact forms. It operates at -40°C to 125°C and has a maximum continuous current rating of 35 A at 14 VDC or 15 A at 28 VDC for resistive loads, with a maximum switching voltage of 75 VDC and power consumption of 1.3 W. The relay features an internal diode for coil suppression, a sealed enclosure, and solderability to 260°C for 5 seconds. It weighs 21.0 g and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. Dimensions are 25.51 mm × 22.62 mm × 15.14 mm.

Datasheet Summary
Powered by GS/AI

The PC785 is an automotive plug-in relay with an ISO 280 footprint, available in 1A (SPST NO) or 1C (SPDT) contact forms. It operates at -40°C to 125°C and has a maximum continuous current rating of 35 A at 14 VDC or 15 A at 28 VDC for resistive loads, with a maximum switching voltage of 75 VDC and power consumption of 1.3 W. The relay features an internal diode for coil suppression, a sealed enclosure, and solderability to 260°C for 5 seconds. It weighs 21.0 g and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. Dimensions are 25.51 mm × 22.62 mm × 15.14 mm.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC785-1A-24C-D-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC785-1A-24C-D-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 2176248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
View Details
5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Safety Relays - 56.O 70.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details