Picker Components Picker PC785-1A-12S-R-X 35A 280 Micro Relay, 12VDC, SPST, Resistor PC785-1A-12S-R-X

Description
Not Certified for Ignition Protection Picker Components PC785-1A-12S-R-X 280 Micro Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Internal resistor included Sealed case enclosure Contact switching capacity up to 40A Lead free & RoHS compliant
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker Components PC785-1A-12S-R-X 280 Micro Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Internal resistor included Sealed case enclosure Contact switching capacity up to 40A Lead free & RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC785-1A-12S-R-X 35A 280 Micro Relay, 12VDC, SPST, Resistor - 74660 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC785-1A-12S-R-X 35A 280 Micro Relay, 12VDC, SPST, Resistor
74660
Picker PC785-1A-12S-R-X 35A 280 Micro Relay, 12VDC, SPST, Resistor 74660
Not Certified for Ignition Protection Picker Components PC785-1A-12S-R-X 280 Micro Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Internal resistor included Sealed case enclosure Contact switching capacity up to 40A Lead free & RoHS compliant

Not Certified for Ignition Protection

  • Picker Components PC785-1A-12S-R-X 280 Micro Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 12VDC
  • Internal resistor included
  • Sealed case enclosure
  • Contact switching capacity up to 40A
  • Lead free & RoHS compliant
Supplier's Site
Automotive Relays 2500-PC785-1A-12S-R-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 74660 2500-PC785-1A-12S-R-X
Product Name Picker PC785-1A-12S-R-X 35A 280 Micro Relay, 12VDC, SPST, Resistor Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Approvals RoHS
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.1122 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Type 30.22 - Subminiature DIL relay 2A - 302270060020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Basic relay - 857-154 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers