The PC785 series is an automotive plug-in relay with an ISO 280 footprint, designed for switching high-current loads in vehicles. It has a 1A contact form (SPST normally open) and is available with a 12VDC coil, sealed enclosure, and reverse diode (1N4005) for transient suppression. The relay operates from -40°C to 125°C and can switch up to 35A at 14VDC resistive load with a maximum switching voltage of 75VDC. It consumes 1.3W of coil power, has an initial contact resistance of 50 mΩ max, and supports 1×10⁵ electrical operations. The terminal strength is 10N, and it meets a solderability standard of 260°C for 5 seconds. The device is RoHS compliant and weighs 21.0g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC785-1A-12S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |