The PC784 series is an automotive plug-in micro ISO relay with SPST (1A) or SPDT (1C) contact forms, designed for 12VDC or 24VDC coil operation. It features a sealed enclosure option, operates from -40°C to 125°C, and has contact ratings of 35A at 14VDC or 15A at 28VDC for the normally open contact. The relay has a maximum switching voltage of 28VDC, coil power of 1.5W at 12VDC, and an initial contact resistance of 50 mΩ max. It is RoHS compliant and includes an internal diode or resistor option. The package is plug-in mounting with dimensions of 20.5 mm × 15.4 mm × 22.1 mm. Contact forms, coil voltage, and internal components are configurable per ordering code.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1C-12C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 28 volts |