The PC784-1C-12C-D-X is an automotive plug-in micro ISO relay with a SPDT (1C) contact form, designed for 12VDC coil operation and featuring a parallel diode for transient suppression. It has a plug-in mounting style, operates between -40°C and 125°C, and supports a maximum switching voltage of 28 VDC with contact ratings of 35 A at 14 VDC resistive for the normally open contact and 20 A at 14 VDC resistive for the normally closed contact. The relay has a power consumption of 1.5 W, an initial contact resistance of 50 mΩ max, and a mechanical service life of 1 x 10⁷ operations. The enclosure is sealed, and the case dimensions are 22.10 mm x 20.50 mm x 15.40 mm. The contact material is AgSnO₂.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1C-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 28 volts |