The PC784 is an automotive plug-in micro ISO relay with a 1A contact form, designed for switching applications up to 35A at 28VDC resistive load. It features a sealed enclosure, operates from -40°C to 125°C, and has a 24VDC coil consuming 1.8W with a pick-up voltage of 14.4VDC and release voltage of 2.4VDC. The relay has a solderability rating of 260°C for 5 seconds, an initial contact resistance of 50mΩ max, and mechanical and electrical service lives of 10⁷ and 10⁵ operations respectively. It measures 20.50mm × 15.40mm × 22.10mm and weighs 18.0g. The contact material is AgSnO₂, with dielectric strength of 500Vrms between contacts and coil, and insulation resistance of 100MΩ min at 500VDC. Solderability and terminal strength meet specified industrial requirements.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1A-24S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |