The PC784 is an automotive plug-in micro ISO relay with a 1A contact form, designed for switch applications in demanding environments. It is sealed (S), rated for a 24VDC coil voltage, and includes a 2700 ohm resistor for coil suppression. The relay operates from -40°C to 125°C, has a contact rating of 35A at 14VDC and 15A at 28VDC resistive load, and a maximum switching power of 560W. It features an initial contact resistance of 50 mΩ max, a dielectric strength of 500 Vrms between contacts and coil, and a mechanical service life of 1 × 10⁷ operations. The unit weighs 18.0 g and complies with RoHS. Dimensions are 22.10 mm × 20.50 mm × 15.40 mm.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1A-24S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |