The PC784 is an automotive plug-in micro ISO relay with a 1A contact form, designed for switching applications up to 28 VDC and 35 A resistive load at 14 VDC, or 15 A at 28 VDC. It features a sealed enclosure, a 24 VDC coil with 320 Ω resistance, and a 680 Ω parallel resistor for 12 VDC coil variants, though the 24 VDC variant uses a 2700 Ω resistor as noted; the part number indicates use of a resistor. It operates from -40°C to 125°C, has a power consumption of 1.8 W, and meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations. The relay is mounted via plug-in terminals and weighs 18.0 g, with dimensions of 22.10 × 20.50 × 15.40 mm. Contact material is AgSnO₂. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1A-24C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 28 volts |