Picker Components Automotive Relays PC784-1A-12C-D1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC784 series is an automotive plug-in micro ISO relay with 1A (SPST NO) or 1C (SPDT) contact forms, rated for 35A at 14 VDC and 15A at 28 VDC resistive loads, with a maximum switching voltage of 28 VDC and a power consumption of 1.5 W at 12 VDC. It operates from -40°C to 125°C and features an internal reverse diode for coil suppression. The relay has a plug-in mounting style and weighs 18.0 g. Dimensions are 22.10 mm in length, 20.50 mm in width, and 15.40 mm in height. The contact material is AgSnO2. Contact resistance is 50 mΩ max, with a dielectric strength of 500 Vrms between contacts and coil. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load.

Datasheet Summary
Powered by GS/AI

The PC784 series is an automotive plug-in micro ISO relay with 1A (SPST NO) or 1C (SPDT) contact forms, rated for 35A at 14 VDC and 15A at 28 VDC resistive loads, with a maximum switching voltage of 28 VDC and a power consumption of 1.5 W at 12 VDC. It operates from -40°C to 125°C and features an internal reverse diode for coil suppression. The relay has a plug-in mounting style and weighs 18.0 g. Dimensions are 22.10 mm in length, 20.50 mm in width, and 15.40 mm in height. The contact material is AgSnO2. Contact resistance is 50 mΩ max, with a dielectric strength of 500 Vrms between contacts and coil. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC784-1A-12C-D1-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC784-1A-12C-D1-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 36.11 - Miniature PCB relays 10A - 361190064011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details